Yageo USA SMD 60V 0.3A Circuit Protection Fuse SMD2016B030TF

Description
PPTC SMD 2016, 60V 0.3A, REEL 7" Product overview: SMD2016B030TF from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 0.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60V, 0.3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2016B030TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PPTC SMD 2016, 60V 0.3A, REEL 7" Product overview: SMD2016B030TF from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 0.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60V, 0.3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2016B030TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 60V 0.3A Circuit Protection Fuse
150-SMD2016B030TF
SMD 60V 0.3A Circuit Protection Fuse 150-SMD2016B030TF
PPTC SMD 2016, 60V 0.3A, REEL 7" Product overview: SMD2016B030TF from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 0.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60V, 0.3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2016B030TF can be used for catalog matching and distributor lookup.

PPTC SMD 2016, 60V 0.3A, REEL 7" Product overview: SMD2016B030TF from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 0.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60V, 0.3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2016B030TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1361673-SMD2016B030TF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361673-SMD2016B030TF
Circuit Protection - PTC Resettable Fuses 1361673-SMD2016B030TF
Win Source Part Number: 1361673-SMD2016B030T F Category: Circuit Protection - PTC Resettable Fuses Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 60 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: YAGEO Series: SMD2016 Product Status: Active Package / Case: 2016 (5041 Metric), Concave Mounting Type: Surface Mount HTSUS: 8533.40.8070 Size / Dimension: 0.200" L x 0.160" W (5.08mm x 4.07mm) ECCN: EAR99 Thickness (Max): 0.041" (1.05mm) Current - Max: 20 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 300 mA Voltage - Max: 60V Current - Trip (It): 600 mA Time to Trip: 3 s Resistance - Initial (Ri) (Min): 500 mOhms Resistance - Post Trip (R1) (Max): 2.3 Ohms

Win Source Part Number: 1361673-SMD2016B030TF
Category: Circuit Protection - PTC Resettable Fuses
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMD2016
Product Status: Active
Package / Case: 2016 (5041 Metric), Concave
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
Size / Dimension: 0.200" L x 0.160" W (5.08mm x 4.07mm)
ECCN: EAR99
Thickness (Max): 0.041" (1.05mm)
Current - Max: 20 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 300 mA
Voltage - Max: 60V
Current - Trip (It): 600 mA
Time to Trip: 3 s
Resistance - Initial (Ri) (Min): 500 mOhms
Resistance - Post Trip (R1) (Max): 2.3 Ohms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - SMD2016B030TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMD2016B030TF
Circuit Protection - PTC Resettable Fuses SMD2016B030TF
PPTC SMD 2016, 60V 0.3A, REEL 7"

PPTC SMD 2016, 60V 0.3A, REEL 7"

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-SMD2016B030TF 1361673-SMD2016B030TF SMD2016B030TF
Product Name SMD 60V 0.3A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses High Voltage Fuses - Transformer backup protection fuse(BS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 7200 volts
Rated Current 125 amps
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details