Yageo USA SMD 6V 2A Circuit Protection Fuse SMD1210B200TF

Description
PPTC SMD 1210, 6V 2A, REEL 7" Product overview: SMD1210B200TF from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1210B200TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PPTC SMD 1210, 6V 2A, REEL 7" Product overview: SMD1210B200TF from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1210B200TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6V 2A Circuit Protection Fuse
150-SMD1210B200TF
SMD 6V 2A Circuit Protection Fuse 150-SMD1210B200TF
PPTC SMD 1210, 6V 2A, REEL 7" Product overview: SMD1210B200TF from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1210B200TF can be used for catalog matching and distributor lookup.

PPTC SMD 1210, 6V 2A, REEL 7" Product overview: SMD1210B200TF from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1210B200TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1361667-SMD1210B200TF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361667-SMD1210B200TF
Circuit Protection - PTC Resettable Fuses 1361667-SMD1210B200TF
Win Source Part Number: 1361667-SMD1210B200T F Category: Circuit Protection - PTC Resettable Fuses Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: YAGEO Series: SMD1210 Product Status: Active Package / Case: 1210 (3225 Metric), Concave Mounting Type: Surface Mount HTSUS: 8533.40.8070 Size / Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) ECCN: EAR99 Thickness (Max): 0.063" (1.60mm) Current - Max: 100 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 2 A Voltage - Max: 6V Current - Trip (It): 4 A Time to Trip: 1 s Resistance - Initial (Ri) (Min): 15 mOhms Resistance - Post Trip (R1) (Max): 75 mOhms

Win Source Part Number: 1361667-SMD1210B200TF
Category: Circuit Protection - PTC Resettable Fuses
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMD1210
Product Status: Active
Package / Case: 1210 (3225 Metric), Concave
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
Size / Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
ECCN: EAR99
Thickness (Max): 0.063" (1.60mm)
Current - Max: 100 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 2 A
Voltage - Max: 6V
Current - Trip (It): 4 A
Time to Trip: 1 s
Resistance - Initial (Ri) (Min): 15 mOhms
Resistance - Post Trip (R1) (Max): 75 mOhms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - SMD1210B200TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMD1210B200TF
Circuit Protection - PTC Resettable Fuses SMD1210B200TF
PPTC SMD 1210, 6V 2A, REEL 7"

PPTC SMD 1210, 6V 2A, REEL 7"

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-SMD1210B200TF 1361667-SMD1210B200TF SMD1210B200TF
Product Name SMD 6V 2A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers
Fuses - 486-0034.3127.TRCT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers