Polymeric PTC Resettable Fuse 6V 500mA Ih Surface Mount 0603 (1608 Metric), Concave
Polymeric PTC Resettable Fuse 6V 500mA Ih Surface Mount 0603 (1608 Metric), Concave
Polymeric PTC Resettable Fuse 6V 500mA Ih Surface Mount 0603 (1608 Metric), Concave
Win Source Part Number: 1171280-SMD0603B050T
Category: Circuit Protection>PTC Resettable Fuses
Series: SMD0603
Type: Polymeric
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Thickness (Max): 0.061" (1.55mm)
Voltage - Max: 6V
Current - Max: 40 A
Current - Hold (Ih) (Max): 500 mA
Current - Trip (It): 1 A
Time to Trip: 100 ms
Package / Case: 0603 (1608 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Resistance - Initial (Ri) (Min): 100 mOhms
Resistance - Post Trip (R1) (Max): 680 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: YAGEO
Other Names: 13-SMD0603B050TFDKR,
Approval Agency: cUL, TUV, UL
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 13-SMD0603B050TFCT-ND | 1171280-SMD0603B050TF |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SMD (SMT) |