KEMET Electronics Corporation Small Cell Super Capacitors

Description
Applications Real-time clock backup Embedded RAM and flash hold-up Motor drivers, servo motors high power LEDs, buzzers Features & Benefits Surface mount and radial form factors Maximum operating temperature of +85 C Wide operating voltage range (3.3 V - 12V) Enables backup times from seconds to hours
Description
Applications Real-time clock backup Embedded RAM and flash hold-up Motor drivers, servo motors high power LEDs, buzzers Features & Benefits Surface mount and radial form factors Maximum operating temperature of +85 C Wide operating voltage range (3.3 V - 12V) Enables backup times from seconds to hours

Suppliers

Company
Product
Description
Supplier Links
Small Cell Super Capacitors -  - KEMET Electronics Corporation
Fort Lauderdale, FL, USA
Small Cell Super Capacitors
Small Cell Super Capacitors
Applications Real-time clock backup Embedded RAM and flash hold-up Motor drivers, servo motors high power LEDs, buzzers Features & Benefits Surface mount and radial form factors Maximum operating temperature of +85 C Wide operating voltage range (3.3 V - 12V) Enables backup times from seconds to hours

Applications

  • Real-time clock backup
  • Embedded RAM and flash hold-up
  • Motor drivers, servo motors high power LEDs, buzzers

Features & Benefits

  • Surface mount and radial form factors
  • Maximum operating temperature of +85 C
  • Wide operating voltage range (3.3 V - 12V)
  • Enables backup times from seconds to hours
Supplier's Site

Technical Specifications

  KEMET Electronics Corporation
Product Category Capacitors
Product Name Small Cell Super Capacitors
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Ultracapacitor; Multilayer
Applications General Purpose; High Power
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC2102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details