50V (Typ) Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount DFN1610
TVS ESD, DFN1610,18V, 50V, REEL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SJD16A18L01TR-ND | SJD16A18L01 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 2-WDFN | DFN1610 |
| Peak Pulse Power | 1000 watts | 1000 watts |
| VC | 50 volts | 50 volts |