43V (Typ) Clamp 47A (8/20µs) Ipp Tvs Diode Surface Mount DFN1610
TVS ESD, DFN1610, 12V, 43V, REEL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SJD16A12L01TR-ND | SJD16A12L01 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 2-WDFN | DFN1610 |
| Peak Pulse Power | 2000 watts | 2000 watts |
| VC | 43 volts | 43 volts |