121V Clamp 1.7A Ipp Tvs Diode Surface Mount SOD-123S
121V Clamp 1.7A Ipp Tvs Diode Surface Mount SOD-123S
121V Clamp 1.7A Ipp Tvs Diode Surface Mount SOD-123S
Win Source Part Number: 1140647-SJD12C75L01
Category: Circuit Protection>TVS - Diodes
Series: SJD12A(C)XXXL01
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 75V
Voltage - Breakdown (Min): 83.3V
Voltage - Clamping (Max) @ Ipp: 121V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.7A
Package / Case: DO-219AA
Supplier Device Package: SOD-123S
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: YAGEO
Other Names: 13-SJD12C75L01DKR,13
TVS ESD, SOD-123S, 75V, 121V, RE Product overview: SJD12C75L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 75V, 121V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 75V, 121V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SJD12C75L01 can be used for catalog matching and distributor lookup.
TVS ESD, SOD-123S, 75V, 121V, RE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SJD12C75L01CT-ND | 1140647-SJD12C75L01 | 144-SJD12C75L01 | SJD12C75L01 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 75V 121V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-219AA | DO-219AA | Tape & Reel (TR) | SOD-123; SOD-123S |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts |
| VC | 121 volts | 121 volts | 121 volts |