Yageo USA TVS Diodes SJD12C36L01

Description
58.1V Clamp 3.5A Ipp Tvs Diode Surface Mount SOD-123S
Request a Quote Datasheet
Description
58.1V Clamp 3.5A Ipp Tvs Diode Surface Mount SOD-123S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 13-SJD12C36L01TR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 3.5A Ipp Tvs Diode Surface Mount SOD-123S

58.1V Clamp 3.5A Ipp Tvs Diode Surface Mount SOD-123S

Buy Now Datasheet
TVS Diodes - 13-SJD12C36L01CT-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 3.5A Ipp Tvs Diode Surface Mount SOD-123S

58.1V Clamp 3.5A Ipp Tvs Diode Surface Mount SOD-123S

Buy Now Datasheet
TVS Diodes - 13-SJD12C36L01DKR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 3.5A Ipp Tvs Diode Surface Mount SOD-123S

58.1V Clamp 3.5A Ipp Tvs Diode Surface Mount SOD-123S

Buy Now Datasheet
TVS Protection Diode - 144-SJD12C36L01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SJD12C36L01
TVS Protection Diode 144-SJD12C36L01
TVS DIODE 36VWM 58.1VC SOD123S Product overview: SJD12C36L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SJD12C36L01 can be used for catalog matching and distributor lookup.

TVS DIODE 36VWM 58.1VC SOD123S Product overview: SJD12C36L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SJD12C36L01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SJD12C36L01 - 933885-SJD12C36L01 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SJD12C36L01
933885-SJD12C36L01
TVS - TVS - Diodes - SJD12C36L01 933885-SJD12C36L01
Manufacturer: Yageo Win Source Part Number: 933885-SJD12C36L01 Series: SJD12A(C)XXXL01 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 58.1V Clamp 3.5A Ipp Tvs Diode Surface Mount SOD-123S Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOD-123S ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8541.10.0080 Other Part Number: 13-SJD12C36L01DKR, 13-SJD12C36L01CT, 13-SJD12C36L01TR

Manufacturer: Yageo
Win Source Part Number: 933885-SJD12C36L01
Series: SJD12A(C)XXXL01
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 58.1V Clamp 3.5A Ipp Tvs Diode Surface Mount SOD-123S
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-123S
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8541.10.0080
Other Part Number: 13-SJD12C36L01DKR, 13-SJD12C36L01CT, 13-SJD12C36L01TR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SJD12C36L01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SJD12C36L01
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SJD12C36L01
TVS DIODE 36VWM 58.1VC SOD123S

TVS DIODE 36VWM 58.1VC SOD123S

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 13-SJD12C36L01TR-ND 144-SJD12C36L01 933885-SJD12C36L01 SJD12C36L01
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SJD12C36L01 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-219AA Tape & Reel (TR) SOD-123; SOD-123S SOD-123; SOD-123S
Peak Pulse Power 200 watts 200 watts 200 watts
VC 58.1 volts 58.1 volts
Unlock Full Specs
to access all available technical data