Yageo USA TVS Diodes SJD12C15L01

Description
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123S
Request a Quote Datasheet
Description
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 13-SJD12C15L01DKR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123S

24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123S

Buy Now Datasheet
TVS Diodes - 13-SJD12C15L01TR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123S

24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123S

Buy Now Datasheet
TVS Diodes - 13-SJD12C15L01CT-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123S

24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123S

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1334989-SJD12C15L01 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334989-SJD12C15L01
Circuit Protection - TVS - Diodes 1334989-SJD12C15L01
Manufacturer: Yageo Win Source Part Number: 1334989-SJD12C15L01 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 24.4V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 8.2A Supplier Device Package: SOD-123S Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: DO-219AA ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: 13-SJD12C15L01DKR,13 -SJD12C15L01TR,13-SJ D12C15L01CT Base Product Number: SJD12C RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1334989-SJD12C15L01
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 24.4V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8.2A
Supplier Device Package: SOD-123S
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: DO-219AA
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 13-SJD12C15L01DKR,13-SJD12C15L01TR,13-SJD12C15L01CT
Base Product Number: SJD12C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS Protection Diode - 144-SJD12C15L01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SJD12C15L01
TVS Protection Diode 144-SJD12C15L01
TVS DIODE 15VWM 24.4VC SOD123S Product overview: SJD12C15L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SJD12C15L01 can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 24.4VC SOD123S Product overview: SJD12C15L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SJD12C15L01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SJD12C15L01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SJD12C15L01
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SJD12C15L01
TVS DIODE 15VWM 24.4VC SOD123S

TVS DIODE 15VWM 24.4VC SOD123S

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 13-SJD12C15L01DKR-ND 1334989-SJD12C15L01 144-SJD12C15L01 SJD12C15L01
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-219AA DO-219AA Tape & Reel (TR) SOD-123; SOD-123S
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 24.4 volts 24.4 volts 24.4 volts
Unlock Full Specs
to access all available technical data