TVS DIODE 12VWM 19.9VC SOD123S Product overview: SJD12C12L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SJD12C12L01 can be used for catalog matching and distributor lookup.
19.9V Clamp 10.1A Ipp Tvs Diode Surface Mount SOD-123S
19.9V Clamp 10.1A Ipp Tvs Diode Surface Mount SOD-123S
19.9V Clamp 10.1A Ipp Tvs Diode Surface Mount SOD-123S
Manufacturer: Yageo
Win Source Part Number: 933882-SJD12C12L01
Series: SJD12A(C)XXXL01
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 19.9V Clamp 10.1A Ipp Tvs Diode Surface Mount SOD-123S
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-123S
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8541.10.0080
Other Part Number: 13-SJD12C12L01CT, 13-SJD12C12L01TR, 13-SJD12C12L01DKR
TVS DIODE 12VWM 19.9VC SOD123S
ESD PROTECTION DEVICE, 19.9V, SOD-123S; Clamping Voltage Vc Max:19.9V; Diode Case Style:SOD-123S; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:1kW; Product Range:SJD12A Series; Automotive Qualification Standard:- RoHS Compliant: Yes
ESD PROTECTION DEVICE, 19.9V, SOD-123S; Clamping Voltage Vc Max:19.9V; Diode Case Style:SOD-123S; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:1kW; Product Range:SJD12A Series; Automotive Qualification Standard:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SJD12C12L01 | 13-SJD12C12L01TR-ND | 933882-SJD12C12L01 | SJD12C12L01 | 60AK9658 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SJD12C12L01 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Protection Device, 19.9V, Sod-123S; Clamping Voltage Vc Max Yageo |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | DO-219AA | SOD-123; SOD-123S | SOD-123; SOD-123S | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts |