Win Source Part Number: 1362429-SJD12C10L01
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 32 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SJD12A(C)XXXL01
Product Status: Active
Package / Case: DO-219AA
Supplier Device Package: SOD-123S
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Voltage - Breakdown (Min): 11.1V
Voltage - Clamping (Max) @ Ipp: 17V
Current - Peak Pulse (10/1000µs): 11.8A
Power - Peak Pulse: 200W
Power Line Protection: No
17V Clamp 11.8A Ipp Tvs Diode Surface Mount SOD-123S
TVS DIODE 10VWM 17VC SOD123S
TVS DIODE 10VWM 17VC SOD123S
TVS ESD, SOD-123S, 10V, 17V, REE Product overview: SJD12C10L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SJD12C10L01 can be used for catalog matching and distributor lookup.
TVS ESD, SOD-123S, 10V, 17V, REE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362429-SJD12C10L01 | 13-SJD12C10L01TR-ND | 144-SJD12C10L01 | SJD12C10L01 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | 10V 17V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-219AA | DO-219AA | Tape & Reel (TR) | SOD-123; SOD-123S |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts |
| VC | 17 volts | 17 volts | 17 volts | |
| VBR | 11.1 volts | 11.1 volts | 11.1 volts |