TVS ESD, SOD-123S, 70V, 113V, RE Product overview: SJD12A70L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70V, 113V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70V, 113V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SJD12A70L01 can be used for catalog matching and distributor lookup.
113V Clamp 1.8A Ipp Tvs Diode Surface Mount SOD-123S
113V Clamp 1.8A Ipp Tvs Diode Surface Mount SOD-123S
113V Clamp 1.8A Ipp Tvs Diode Surface Mount SOD-123S
Win Source Part Number: 1362328-SJD12A70L01
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 50 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SJD12A(C)XXXL01
Package: Tape & Reel
Product Status: Active
Package / Case: DO-219AA
Supplier Device Package: SOD-123S
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 70V
Voltage - Breakdown (Min): 77.8V
Voltage - Clamping (Max) @ Ipp: 113V
Current - Peak Pulse (10/1000µs): 1.8A
Power - Peak Pulse: 200W
Power Line Protection: No
Unidirectional Channels: 1
TVS ESD, SOD-123S, 70V, 113V, RE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SJD12A70L01 | 13-SJD12A70L01DKR-ND | 1362328-SJD12A70L01 | SJD12A70L01 |
| Product Name | 70V 113V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | DO-219AA | DO-219AA | SOD-123; SOD-123S |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts |