TVS ESD, SOD-123S, 7.5V, 12.9V, Product overview: SJD12A7.5L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7.5V, 12.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7.5V, 12.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SJD12A7.5L01 can be used for catalog matching and distributor lookup.
12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SOD-123S
12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SOD-123S
12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SOD-123S
Manufacturer: Yageo
Win Source Part Number: 1334988-SJD12A7.5L01
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7.5V
Voltage - Breakdown (Min): 8.33V
Voltage - Clamping (Max) @ Ipp: 12.9V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 15.5A
Supplier Device Package: SOD-123S
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: DO-219AA
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 13-SJD12A7.5L01DKR,1
RoHS Status: ROHS3 Compliant
TVS ESD, SOD-123S, 7.5V, 12.9V,
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SJD12A7.5L01 | 13-SJD12A7.5L01TR-ND | 1334988-SJD12A7.5L01 | SJD12A7.5L01 |
| Product Name | 7.5V 12.9V TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape & Reel (TR) | DO-219AA | DO-219AA | SOD-123; SOD-123S |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts |