TVS DIODE 24VWM 38.9VC SOD123S
TVS DIODE 24VWM 38.9VC SOD123S
TVS DIODE 24VWM 38.9VC SOD123S
TVS ARRAY ESD, SOD-123, 24V 38.9 Product overview: SJD12A24L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SJD12A24L01 can be used for catalog matching and distributor lookup.
ESD PROTECTION DEVICE, 24V, SOD-123S; Clamping Voltage Vc Max:38.9V; Diode Case Style:SOD-123S; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:SJD12A Series; Automotive Qualification Standard:-; RoHS Compliant: Yes
TVS ARRAY ESD, SOD-123, 24V 38.9
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SJD12A24L01TR-ND | 144-SJD12A24L01 | 29AH1315 | SJD12A24L01 |
| Product Name | TVS Diodes | 24V TVS Protection Diode | Esd Protection Device, 24V, Sod-123S; Clamping Voltage Vc Max Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-219AA | Tape & Reel (TR) | SOD-123; SOD-123S | |
| Peak Pulse Power | 1000 watts | 1000 watts | 1000 watts | |
| VC | 38.9 volts | 38.9 volts |