Yageo USA Circuit Protection - TVS - Diodes SJD12A20L01

Description
Manufacturer: Yageo Win Source Part Number: 1334996-SJD12A20L01 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Voltage - Breakdown (Min): 22.2V Voltage - Clamping (Max) @ Ipp: 32.4V Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 6.2A Supplier Device Package: SOD-123S Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: DO-219AA ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: YAG6697TR,YAG6697DKR ,YAG6697CT Base Product Number: SJD12A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1334996-SJD12A20L01 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Voltage - Breakdown (Min): 22.2V Voltage - Clamping (Max) @ Ipp: 32.4V Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 6.2A Supplier Device Package: SOD-123S Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: DO-219AA ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: YAG6697TR,YAG6697DKR ,YAG6697CT Base Product Number: SJD12A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1334996-SJD12A20L01 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334996-SJD12A20L01
Circuit Protection - TVS - Diodes 1334996-SJD12A20L01
Manufacturer: Yageo Win Source Part Number: 1334996-SJD12A20L01 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Voltage - Breakdown (Min): 22.2V Voltage - Clamping (Max) @ Ipp: 32.4V Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 6.2A Supplier Device Package: SOD-123S Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: DO-219AA ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: YAG6697TR,YAG6697DKR ,YAG6697CT Base Product Number: SJD12A RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1334996-SJD12A20L01
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Voltage - Breakdown (Min): 22.2V
Voltage - Clamping (Max) @ Ipp: 32.4V
Power - Peak Pulse: 1000W (1kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.2A
Supplier Device Package: SOD-123S
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: DO-219AA
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: YAG6697TR,YAG6697DKR,YAG6697CT
Base Product Number: SJD12A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS Diodes - 13-SJD12A20L01TR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 20VWM 32.4VC SOD123S

TVS DIODE 20VWM 32.4VC SOD123S

Buy Now Datasheet
TVS Diodes - 13-SJD12A20L01CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 20VWM 32.4VC SOD123S

TVS DIODE 20VWM 32.4VC SOD123S

Buy Now Datasheet
TVS Diodes - 13-SJD12A20L01DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 20VWM 32.4VC SOD123S

TVS DIODE 20VWM 32.4VC SOD123S

Buy Now Datasheet
TVS Protection Diode - 144-SJD12A20L01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SJD12A20L01
TVS Protection Diode 144-SJD12A20L01
Trans Voltage Suppressor Diode, Product overview: SJD12A20L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SJD12A20L01 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SJD12A20L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SJD12A20L01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SJD12A20L01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SJD12A20L01
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SJD12A20L01
TVS ARRAY ESD, SOD-123, 20V 32.4

TVS ARRAY ESD, SOD-123, 20V 32.4

Supplier's Site
Esd Protection Device, 20V, Sod-123S; Clamping Voltage Vc Max Yageo - 29AH1314 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 20V, Sod-123S; Clamping Voltage Vc Max Yageo
29AH1314
Esd Protection Device, 20V, Sod-123S; Clamping Voltage Vc Max Yageo 29AH1314
ESD PROTECTION DEVICE, 20V, SOD-123S; Clamping Voltage Vc Max:32.4V; Diode Case Style:SOD-123S; No. of Pins:2Pins; Operating Voltage:20V; Power Dissipation Pd:-; Product Range:SJD12A Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

ESD PROTECTION DEVICE, 20V, SOD-123S; Clamping Voltage Vc Max:32.4V; Diode Case Style:SOD-123S; No. of Pins:2Pins; Operating Voltage:20V; Power Dissipation Pd:-; Product Range:SJD12A Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1334996-SJD12A20L01 13-SJD12A20L01TR-ND 144-SJD12A20L01 SJD12A20L01 29AH1314
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protection Device, 20V, Sod-123S; Clamping Voltage Vc Max Yageo
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 20 volts
VBR 22.2 volts 22.2 volts 22.2 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data