18.2V Clamp 11A Ipp Tvs Diode Surface Mount SOD-123S
18.2V Clamp 11A Ipp Tvs Diode Surface Mount SOD-123S
18.2V Clamp 11A Ipp Tvs Diode Surface Mount SOD-123S
TVS ESD, SOD-123S, 11V, 18.2V, R
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SJD12A11L01DKR-ND | SJD12A11L01 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-219AA | SOD-123; SOD-123S |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 18.2 volts | 18.2 volts |