Yageo USA TVS Diodes SJD12A09L01

Description
TVS DIODE 9VWM 15.4VC SOD123S
Request a Quote Datasheet
Description
TVS DIODE 9VWM 15.4VC SOD123S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 13-SJD12A09L01CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 9VWM 15.4VC SOD123S

TVS DIODE 9VWM 15.4VC SOD123S

Buy Now Datasheet
TVS Diodes - 13-SJD12A09L01TR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 9VWM 15.4VC SOD123S

TVS DIODE 9VWM 15.4VC SOD123S

Buy Now Datasheet
TVS Diodes - 13-SJD12A09L01DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 9VWM 15.4VC SOD123S

TVS DIODE 9VWM 15.4VC SOD123S

Buy Now Datasheet
TVS Protection Diode - 144-SJD12A09L01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SJD12A09L01
TVS Protection Diode 144-SJD12A09L01
Trans Voltage Suppressor Diode, Product overview: SJD12A09L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SJD12A09L01 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SJD12A09L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SJD12A09L01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Esd Protection Device, 9V, Sod-123S; Clamping Voltage Vc Max Yageo - 29AH1307 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 9V, Sod-123S; Clamping Voltage Vc Max Yageo
29AH1307
Esd Protection Device, 9V, Sod-123S; Clamping Voltage Vc Max Yageo 29AH1307
ESD PROTECTION DEVICE, 9V, SOD-123S; Clamping Voltage Vc Max:15.4V; Diode Case Style:SOD-123S; No. of Pins:2Pins; Operating Voltage:9V; Power Dissipation Pd:-; Product Range:SJD12A Series; Automotive Qualification Standard:-; SVHC:NoRoHS Compliant: Yes

ESD PROTECTION DEVICE, 9V, SOD-123S; Clamping Voltage Vc Max:15.4V; Diode Case Style:SOD-123S; No. of Pins:2Pins; Operating Voltage:9V; Power Dissipation Pd:-; Product Range:SJD12A Series; Automotive Qualification Standard:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SJD12A09L01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SJD12A09L01
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SJD12A09L01
TVS ARRAY ESD, SOD-123, 9V 15.4V

TVS ARRAY ESD, SOD-123, 9V 15.4V

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 13-SJD12A09L01CT-ND 144-SJD12A09L01 29AH1307 SJD12A09L01
Product Name TVS Diodes TVS Protection Diode Esd Protection Device, 9V, Sod-123S; Clamping Voltage Vc Max Yageo Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-219AA SOD-123; SOD-123S
Peak Pulse Power 1000 watts 1000 watts
VC 15.4 volts 15.4 volts
Unlock Full Specs
to access all available technical data