Yageo USA TVS Diodes SJD12A08L01

Description
13.6V Clamp 14.7A Ipp Tvs Diode Surface Mount SOD-123S
Request a Quote Datasheet
Description
13.6V Clamp 14.7A Ipp Tvs Diode Surface Mount SOD-123S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 13-SJD12A08L01TR-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 14.7A Ipp Tvs Diode Surface Mount SOD-123S

13.6V Clamp 14.7A Ipp Tvs Diode Surface Mount SOD-123S

Buy Now Datasheet
TVS Diodes - 13-SJD12A08L01CT-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 14.7A Ipp Tvs Diode Surface Mount SOD-123S

13.6V Clamp 14.7A Ipp Tvs Diode Surface Mount SOD-123S

Buy Now Datasheet
TVS Diodes - 13-SJD12A08L01DKR-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 14.7A Ipp Tvs Diode Surface Mount SOD-123S

13.6V Clamp 14.7A Ipp Tvs Diode Surface Mount SOD-123S

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1334995-SJD12A08L01 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334995-SJD12A08L01
Circuit Protection - TVS - Diodes 1334995-SJD12A08L01
Manufacturer: Yageo Win Source Part Number: 1334995-SJD12A08L01 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V Voltage - Breakdown (Min): 8.89V Voltage - Clamping (Max) @ Ipp: 13.6V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 14.7A Supplier Device Package: SOD-123S Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: DO-219AA ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: 13-SJD12A08L01CT,13- SJD12A08L01DKR,13-SJ D12A08L01TR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1334995-SJD12A08L01
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.89V
Voltage - Clamping (Max) @ Ipp: 13.6V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 14.7A
Supplier Device Package: SOD-123S
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: DO-219AA
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 13-SJD12A08L01CT,13-SJD12A08L01DKR,13-SJD12A08L01TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8V 13.6V TVS Protection Diode - 144-SJD12A08L01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8V 13.6V TVS Protection Diode
144-SJD12A08L01
8V 13.6V TVS Protection Diode 144-SJD12A08L01
TVS ESD, SOD-123S, 8V, 13.6V, RE Product overview: SJD12A08L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V, 13.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, 13.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SJD12A08L01 can be used for catalog matching and distributor lookup.

TVS ESD, SOD-123S, 8V, 13.6V, RE Product overview: SJD12A08L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V, 13.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, 13.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SJD12A08L01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SJD12A08L01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SJD12A08L01
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SJD12A08L01
TVS ESD, SOD-123S, 8V, 13.6V, RE

TVS ESD, SOD-123S, 8V, 13.6V, RE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 13-SJD12A08L01TR-ND 1334995-SJD12A08L01 144-SJD12A08L01 SJD12A08L01
Product Name TVS Diodes Circuit Protection - TVS - Diodes 8V 13.6V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-219AA DO-219AA Tape & Reel (TR) SOD-123; SOD-123S
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 13.6 volts 13.6 volts 13.6 volts
Unlock Full Specs
to access all available technical data