12V Clamp 16.7A Ipp Tvs Diode Surface Mount SOD-123S
TVS ESD, SOD-123S, 7V, 12V, REEL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SJD12A07L01TR-ND | SJD12A07L01 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-219AA | SOD-123; SOD-123S |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 12 volts | 12 volts |