Yageo USA TVS Diodes SJD12A05L01

Description
9.2V Clamp 21.8A Ipp Tvs Diode Surface Mount SOD-123S
Request a Quote Datasheet
Description
9.2V Clamp 21.8A Ipp Tvs Diode Surface Mount SOD-123S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 13-SJD12A05L01CT-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 21.8A Ipp Tvs Diode Surface Mount SOD-123S

9.2V Clamp 21.8A Ipp Tvs Diode Surface Mount SOD-123S

Buy Now Datasheet
TVS Diodes - 13-SJD12A05L01DKR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 21.8A Ipp Tvs Diode Surface Mount SOD-123S

9.2V Clamp 21.8A Ipp Tvs Diode Surface Mount SOD-123S

Buy Now Datasheet
TVS Diodes - 13-SJD12A05L01TR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 21.8A Ipp Tvs Diode Surface Mount SOD-123S

9.2V Clamp 21.8A Ipp Tvs Diode Surface Mount SOD-123S

Buy Now Datasheet
TVS Protection Diode - 144-SJD12A05L01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SJD12A05L01
TVS Protection Diode 144-SJD12A05L01
Trans Voltage Suppressor Diode, Product overview: SJD12A05L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SJD12A05L01 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SJD12A05L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SJD12A05L01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SJD12A05L01 - 895196-SJD12A05L01 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SJD12A05L01
895196-SJD12A05L01
TVS - TVS - Diodes - SJD12A05L01 895196-SJD12A05L01
Manufacturer: Yageo Win Source Part Number: 895196-SJD12A05L01 Series: SJD12A05L01 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 9.2V Clamp 21.8A Ipp Tvs Diode Surface Mount SOD-123S Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOD-123S ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.10.0080 Other Part Number: YAG6685TR, YAG6685CT, YAG6685DKR

Manufacturer: Yageo
Win Source Part Number: 895196-SJD12A05L01
Series: SJD12A05L01
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 9.2V Clamp 21.8A Ipp Tvs Diode Surface Mount SOD-123S
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOD-123S
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8541.10.0080
Other Part Number: YAG6685TR, YAG6685CT, YAG6685DKR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SJD12A05L01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SJD12A05L01
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SJD12A05L01
TVS DIODE 5VWM 9.2VC SOD123S

TVS DIODE 5VWM 9.2VC SOD123S

Supplier's Site
Esd Protection Device, 5V, Sod-123S; Clamping Voltage Vc Max Yageo - 29AH1305 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 5V, Sod-123S; Clamping Voltage Vc Max Yageo
29AH1305
Esd Protection Device, 5V, Sod-123S; Clamping Voltage Vc Max Yageo 29AH1305
ESD PROTECTION DEVICE, 5V, SOD-123S; Clamping Voltage Vc Max:9.2V; Diode Case Style:SOD-123S; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:SJD12A Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

ESD PROTECTION DEVICE, 5V, SOD-123S; Clamping Voltage Vc Max:9.2V; Diode Case Style:SOD-123S; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:SJD12A Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

Supplier's Site
Esd Protection Device, 9.2V, Sod-123S; Clamping Voltage Vc Max Yageo - 60AK9657 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 9.2V, Sod-123S; Clamping Voltage Vc Max Yageo
60AK9657
Esd Protection Device, 9.2V, Sod-123S; Clamping Voltage Vc Max Yageo 60AK9657
ESD PROTECTION DEVICE, 9.2V, SOD-123S; Clamping Voltage Vc Max:9.2V; Diode Case Style:SOD-123S; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:1kW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DEVICE, 9.2V, SOD-123S; Clamping Voltage Vc Max:9.2V; Diode Case Style:SOD-123S; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:1kW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Esd Protection Device, 9.2V, Sod-123S; Clamping Voltage Vc Max Yageo - 60AK9656 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 9.2V, Sod-123S; Clamping Voltage Vc Max Yageo
60AK9656
Esd Protection Device, 9.2V, Sod-123S; Clamping Voltage Vc Max Yageo 60AK9656
ESD PROTECTION DEVICE, 9.2V, SOD-123S; Clamping Voltage Vc Max:9.2V; Diode Case Style:SOD-123S; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:1kW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DEVICE, 9.2V, SOD-123S; Clamping Voltage Vc Max:9.2V; Diode Case Style:SOD-123S; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:1kW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 13-SJD12A05L01CT-ND 144-SJD12A05L01 895196-SJD12A05L01 SJD12A05L01 29AH1305
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SJD12A05L01 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protection Device, 5V, Sod-123S; Clamping Voltage Vc Max Yageo
Configuration Single Single
Package DO-219AA SOD-123; SOD-123S SOD-123; SOD-123S
Peak Pulse Power 1000 watts 1000 watts
VC 9.2 volts 9.2 volts
Unlock Full Specs
to access all available technical data