2 Line Common Mode Choke Through Hole 800mA DCR 120mOhm
Win Source Part Number: 1276847-SHO-402
Category: Filters>Common Mode Chokes
Series: SHO
Package: Bulk
Voltage Rating - DC: 50V
Current Rating (Max): 800mA
Standard Package: 1,000
Filter Type: Power Line
Height (Max): 0.295" (7.50mm)
Number of Lines: 2
DC Resistance (DCR) (Max): 120mOhm
Mounting Type: Through Hole
Package / Case: Vertical, No Base, 4 PC Pin
Temperature Range - Operating: -25°C ~ 80°C
Dimension: 0.295" Dia (7.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UDLSHO04020000,399-1
Data Line Filter, Product overview: SHO-402 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SHO-402 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-19675-ND | 1276847-SHO-402 | 839-SHO-402 |
| Product Name | Common Mode Chokes | Filters - Common Mode Chokes | Inductor and Choke |
| Operating Temperature | -25 to 80 C (-13 to 176 F) | -25 to 80 C (-13 to 176 F) | |
| Mounting Option | Through Hole | ||
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 0.1200 ohms | 0.1200 ohms |