KEMET SHO-102 Common Mode Choke
KEMET SHO-102 Common Mode Choke
Data Line Filter, Product overview: SHO-102 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SHO-102 can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Through Hole 4A DCR 10mOhm
Win Source Part Number: 1276851-SHO-102
Category: Filters>Common Mode Chokes
Series: SHO
Package: Bulk
Voltage Rating - DC: 50V
Current Rating (Max): 4A
Standard Package: 1,000
Filter Type: Power Line
Height (Max): 0.433" (11.00mm)
Number of Lines: 2
DC Resistance (DCR) (Max): 10mOhm
Mounting Type: Through Hole
Package / Case: Vertical, No Base, 4 PC Pin
Temperature Range - Operating: -25°C ~ 70°C
Dimension: 0.433" Dia (11.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-19671,UDLSHO0102
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1860701 | 839-SHO-102 | 399-19671-ND | 1276851-SHO-102 |
| Product Name | Common Mode Chokes | Inductor and Choke | Common Mode Chokes | Filters - Common Mode Chokes |
| Mounting Option | Through Hole | Through Hole | ||
| Core Material | Ferrite; Nickel Zinc Ferrite | |||
| Application | Common Mode Choke | Common Mode Choke; RF Choke | RF Choke | |
| Inductance Range | 0.6000 microH | |||
| Rated DC Current | 4000 milliamps | 4000 milliamps | 4000 milliamps |