Win Source Part Number: 1272747-SHBC20-1R7A0
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SHBC
Type: Toroidal
Package: Bulk
Shielding: Unshielded
Inductance: 152 µH
Height - Seated (Max): 1.622" (41.20mm)
Standard Package: 80
Tolerance: ±20%
Material - Core: Alloy Powder
Mounting Type: Through Hole
Package / Case: Radial, Vertical (Open)
DC Resistance (DCR): 20.4mOhm Max
Supplier Device Package: Radial
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.622" Dia (41.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Current Rating (Amps): 12 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: 399-19148,UALS201R7A
Base Product Number: SHBC20
152µH Unshielded Toroidal Inductor 12A 20.4mOhm Max Radial, Vertical (Open)
SINGLE PHASE EMI FILTER, Product overview: SHBC20-1R7A0152V from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SHBC20-1R7A0152V can be used for catalog matching and distributor lookup.
INDUCTOR, 152UH, 12A, 0.0204OHM, 20%; Product Range:SHBC Series; Inductance:152µH; RMS Current (Irms):12A; DC Resistance Max:0.0204ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1272747-SHBC20-1R7A0152V | 399-19148-ND | 71-SHBC20-1R7A0152V | 78AC6473 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor and Choke | Inductor, 152Uh, 12A, 0.0204Ohm, 20%; Product Range Kemet |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Technology | Standard | Toroid | ||
| Application | RF Choke | |||
| Configuration | Fixed | Fixed | ||
| Inductance Range | 152 microH | 152 microH |