Data Line Filter, Product overview: SH-303 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SH-303 can be used for catalog matching and distributor lookup.
15µH @ 100kHz 2 Line Common Mode Choke Through Hole 2.1A DCR 10mOhm
Win Source Part Number: 1276856-SH-303
Category: Filters>Common Mode Chokes
Series: SH
Package: Bulk
Voltage Rating - DC: 50V
Current Rating (Max): 2.1A
Standard Package: 1,000
Filter Type: Power Line
Height (Max): 0.472" (12.00mm)
Number of Lines: 2
Inductance @ Frequency: 15 µH @ 100 kHz
DC Resistance (DCR) (Max): 10mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UDLSH003030000,399-1
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-SH-303 | 399-19663-ND | 1276856-SH-303 |
| Product Name | Inductor and Choke | Common Mode Chokes | Filters - Common Mode Chokes |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -25 to 80 C (-13 to 176 F) | -25 to 80 C (-13 to 176 F) | |
| Mounting Option | Through Hole | ||
| Application | Common Mode Choke; RF Choke | RF Choke |