Win Source Part Number: 1276862-SH-122
Category: Filters>Common Mode Chokes
Series: SH
Package: Bulk
Voltage Rating - DC: 50V
Current Rating (Max): 3A
Standard Package: 500
Filter Type: Power Line
Height (Max): 0.394" (10.00mm)
Number of Lines: 2
DC Resistance (DCR) (Max): 20mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-19655,UDLSH00122
2 Line Common Mode Choke Through Hole 3A DCR 20mOhm
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1276862-SH-122 | 399-19655-ND |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -25 to 80 C (-13 to 176 F) | -25 to 80 C (-13 to 176 F) |
| Application | RF Choke | Common Mode Choke; RF Choke |
| DCR | 0.0200 ohms | 0.0200 ohms |
| Rated DC Current | 3000 milliamps | 3000 milliamps |