Manufacturer: Yageo
Win Source Part Number: 1334991-SFD52A07L01
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V (Max)
Voltage - Breakdown (Min): 7.5V
Voltage - Clamping (Max) @ Ipp: 25V
Power Line Protection: No
Capacitance @ Frequency: 190pF @ 1MHz
Current - Peak Pulse (10/1000µs): 16A (8/20µs)
Supplier Device Package: SOD-523
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SC-79, SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 84
HTSUS: 8541.10.0080
Other Part Number: 13-SFD52A07L01TR
Moisture Sensitivity Level (MSL): 1 (Unlimited)
25V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 7VWM 25VC SOD523
TVS DIODE 7VWM 25VC SOD523
TVS ESD, SOD-523, 7V, 25V, REEL Product overview: SFD52A07L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V, 25V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, 25V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SFD52A07L01 can be used for catalog matching and distributor lookup.
TVS ESD, SOD-523, 7V, 25V, REEL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334991-SFD52A07L01 | 13-SFD52A07L01TR-ND | 144-SFD52A07L01 | SFD52A07L01 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 7V 25V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | SOD-523; SOD-523 |
| VC | 25 volts | 25 volts | 25 volts | |
| VBR | 7.5 volts | 7.5 volts | 7.5 volts | |
| CT | 190 pF |