Yageo USA 7V 25V TVS Protection Diode SFD52A05L01

Description
TVS ESD, SOD-523, 7V, 25V, REEL Product overview: SFD52A05L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V, 25V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, 25V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SFD52A05L01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS ESD, SOD-523, 7V, 25V, REEL Product overview: SFD52A05L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V, 25V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, 25V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SFD52A05L01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7V 25V TVS Protection Diode - 144-SFD52A05L01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7V 25V TVS Protection Diode
144-SFD52A05L01
7V 25V TVS Protection Diode 144-SFD52A05L01
TVS ESD, SOD-523, 7V, 25V, REEL Product overview: SFD52A05L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V, 25V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, 25V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SFD52A05L01 can be used for catalog matching and distributor lookup.

TVS ESD, SOD-523, 7V, 25V, REEL Product overview: SFD52A05L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V, 25V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, 25V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SFD52A05L01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362294-SFD52A05L01 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362294-SFD52A05L01
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362294-SFD52A05L01
Win Source Part Number: 1362294-SFD52A05L01 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 37 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: SFD52AXXL01 Product Status: Active Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 25V Current - Peak Pulse (10/1000µs): 18A (8/20µs) Power Line Protection: No Capacitance @ Frequency: 200pF @ 1MHz Unidirectional Channels: 1

Win Source Part Number: 1362294-SFD52A05L01
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SFD52AXXL01
Product Status: Active
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 25V
Current - Peak Pulse (10/1000µs): 18A (8/20µs)
Power Line Protection: No
Capacitance @ Frequency: 200pF @ 1MHz
Unidirectional Channels: 1

Buy Now Datasheet
TVS Diodes - 13-SFD52A05L01TR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

25V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - 13-SFD52A05L01DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 25VC SOD523

TVS DIODE 5VWM 25VC SOD523

Buy Now Datasheet
TVS Diodes - 13-SFD52A05L01CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 25VC SOD523

TVS DIODE 5VWM 25VC SOD523

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SFD52A05L01 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SFD52A05L01
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SFD52A05L01
TVS ESD, SOD-523, 7V, 25V, REEL

TVS ESD, SOD-523, 7V, 25V, REEL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SFD52A05L01 1362294-SFD52A05L01 13-SFD52A05L01TR-ND SFD52A05L01
Product Name 7V 25V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data