Yageo USA TVS Diodes SDT23C712L02

Description
20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Request a Quote Datasheet
Description
20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 13-SDT23C712L02TR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
TVS Diodes - 13-SDT23C712L02DKR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
TVS Diodes - 13-SDT23C712L02CT-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
Singapore, Singapore
SOT23 TVS Protection Diode
144-SDT23C712L02
SOT23 TVS Protection Diode 144-SDT23C712L02
TVS DIODE 12VWM 20VC SOT23 Product overview: SDT23C712L02 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDT23C712L02 can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 20VC SOT23 Product overview: SDT23C712L02 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDT23C712L02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Esd Protection Device, 20V, Sot-23; Clamping Voltage Vc Max Yageo - 60AK9654 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 20V, Sot-23; Clamping Voltage Vc Max Yageo
60AK9654
Esd Protection Device, 20V, Sot-23; Clamping Voltage Vc Max Yageo 60AK9654
ESD PROTECTION DEVICE, 20V, SOT-23; Clamping Voltage Vc Max:20V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:12V; Power Dissipation Pd:400W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DEVICE, 20V, SOT-23; Clamping Voltage Vc Max:20V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:12V; Power Dissipation Pd:400W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Esd Protection Device, 20V, Sot-23; Clamping Voltage Vc Max Yageo - 60AK9655 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 20V, Sot-23; Clamping Voltage Vc Max Yageo
60AK9655
Esd Protection Device, 20V, Sot-23; Clamping Voltage Vc Max Yageo 60AK9655
ESD PROTECTION DEVICE, 20V, SOT-23; Clamping Voltage Vc Max:20V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:12V; Power Dissipation Pd:400W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DEVICE, 20V, SOT-23; Clamping Voltage Vc Max:20V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:12V; Power Dissipation Pd:400W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 13-SDT23C712L02TR-ND 144-SDT23C712L02 60AK9654
Product Name TVS Diodes SOT23 TVS Protection Diode Esd Protection Device, 20V, Sot-23; Clamping Voltage Vc Max Yageo
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR)
Peak Pulse Power 400 watts 400 watts
VC 20 volts
Unlock Full Specs
to access all available technical data