52V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
52V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
52V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Win Source Part Number: 1362350-SDT23C24L02-
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 34 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 52V
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 40pF @ 1MHz
TVS DIODE 24VWM 52VC SOT23 Product overview: SDT23C24L02-AT from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDT23C24L02-AT can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SDT23C24L02-ATDKR-ND | 1362350-SDT23C24L02-AT | 144-SDT23C24L02-AT |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | SOT23 TVS Protection Diode |
| Configuration | Single | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts |
| VC | 52 volts | 52 volts | |
| VBR | 26.7 volts | 26.7 volts |