Yageo USA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SDT23C15L02

Description
Win Source Part Number: 1362290-SDT23C15L02 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: SDT23CXXL02 Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 15V (Max) Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 38V Current - Peak Pulse (10/1000µs): 10A (8/20µs) Power - Peak Pulse: 350W Power Line Protection: No Capacitance @ Frequency: 60pF @ 1MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1362290-SDT23C15L02 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: SDT23CXXL02 Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 15V (Max) Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 38V Current - Peak Pulse (10/1000µs): 10A (8/20µs) Power - Peak Pulse: 350W Power Line Protection: No Capacitance @ Frequency: 60pF @ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362290-SDT23C15L02 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362290-SDT23C15L02
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362290-SDT23C15L02
Win Source Part Number: 1362290-SDT23C15L02 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: SDT23CXXL02 Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 15V (Max) Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 38V Current - Peak Pulse (10/1000µs): 10A (8/20µs) Power - Peak Pulse: 350W Power Line Protection: No Capacitance @ Frequency: 60pF @ 1MHz

Win Source Part Number: 1362290-SDT23C15L02
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SDT23CXXL02
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 15V (Max)
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 38V
Current - Peak Pulse (10/1000µs): 10A (8/20µs)
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 60pF @ 1MHz

Buy Now Datasheet
TVS Diodes - 13-SDT23C15L02TR-ND - DigiKey
Thief River Falls, MN, United States
38V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

38V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
TVS Diodes - 13-SDT23C15L02CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 15VWM 38VC SOT23

TVS DIODE 15VWM 38VC SOT23

Buy Now Datasheet
TVS Diodes - 13-SDT23C15L02DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 15VWM 38VC SOT23

TVS DIODE 15VWM 38VC SOT23

Buy Now Datasheet
15V 38V SOT-23 TVS Protection Diode - 144-SDT23C15L02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 38V SOT-23 TVS Protection Diode
144-SDT23C15L02
15V 38V SOT-23 TVS Protection Diode 144-SDT23C15L02
TVS ESD, SOT-23, 15V, 38V, REEL Product overview: SDT23C15L02 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 38V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 38V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDT23C15L02 can be used for catalog matching and distributor lookup.

TVS ESD, SOT-23, 15V, 38V, REEL Product overview: SDT23C15L02 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 38V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 38V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDT23C15L02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1362290-SDT23C15L02 13-SDT23C15L02TR-ND 144-SDT23C15L02
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes 15V 38V SOT-23 TVS Protection Diode
Package TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR)
Peak Pulse Power 350 watts 350 watts 350 watts
VC 38 volts 38 volts
VBR 16.7 volts 16.7 volts
CT 60 pF
Unlock Full Specs
to access all available technical data