CMC 3.8MH 16A 2LN TH AEC-Q200
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 399-SCR39XV-160-1R9A017JH-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -40 to 120 C (-40 to 248 F) |
| Mounting Option | Through Hole |
| Application | Common Mode Choke; RF Choke |