KEMET Electronics Corporation Common Mode Chokes SCF25-08-1300

Description
13mH @ 10kHz 2 Line Common Mode Choke Through Hole 8A DCR 18mOhm
Request a Quote Datasheet
Description
13mH @ 10kHz 2 Line Common Mode Choke Through Hole 8A DCR 18mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-10781-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-10781-ND
Common Mode Chokes 399-10781-ND
13mH @ 10kHz 2 Line Common Mode Choke Through Hole 8A DCR 18mOhm

13mH @ 10kHz 2 Line Common Mode Choke Through Hole 8A DCR 18mOhm

Buy Now Datasheet
Inductor and Choke - 839-SCF25-08-1300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SCF25-08-1300
Inductor and Choke 839-SCF25-08-1300
General Purpose Inductor, Product overview: SCF25-08-1300 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SCF25-08-1300 can be used for catalog matching and distributor lookup.

General Purpose Inductor, Product overview: SCF25-08-1300 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SCF25-08-1300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-10781-ND 839-SCF25-08-1300
Product Name Common Mode Chokes Inductor and Choke
Operating Temperature -40 to 120 C (-40 to 248 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0180 ohms
Rated DC Current 8000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-7 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Surface Mount Inductors - 1910172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
250MHz Inductor and Choke - 71-0603CS-2N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details