SUPERCAPACITOR 70F 2.7VDC 70C
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-SCCHM7005M2R7YC000-ND |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Capacitance Range | 7.00E7 microF |