40µH @ 100kHz 3 Line Common Mode Choke Through Hole 35A DCR 2mOhm
CMC 40UH 35A 3LN TH Product overview: SC-35-SD040J from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40UH, 35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 40UH, 35A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-35-SD040J can be used for catalog matching and distributor lookup.
Win Source Part Number: 1276928-SC-35-SD040J
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 35A
Standard Package: 18
Filter Type: Power Line
Height (Max): 2.559" (65.00mm)
Number of Lines: 3
Inductance @ Frequency: 40 µH @ 100 kHz
DC Resistance (DCR) (Max): 2mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 6 PC Pin
Temperature Range - Operating: 25°C ~ 120°C
Dimension: 3.150" L x 2.441" W (80.00mm x 62.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-SC-35-SD040J,UAL
Base Product Number: SC-35
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-SC-35-SD040J-ND | 839-SC-35-SD040J | 1276928-SC-35-SD040J |
| Product Name | Common Mode Chokes | 40UH 35A Inductor and Choke | Filters - Common Mode Chokes |
| Operating Temperature | -40 to 120 C (-40 to 248 F) | -40 to 120 C (-40 to 248 F) | 25 to 120 C (77 to 248 F) |
| Mounting Option | Through Hole | Through Hole | |
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 0.0020 ohms | 0.0020 ohms |