CMC 1.8MH 20A 2LN TH Product overview: SC-20-E18J from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MH, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8MH, 20A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-20-E18J can be used for catalog matching and distributor lookup.
1.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 20A DCR 6.8mOhm
Win Source Part Number: 1277001-SC-20-E18J
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 20A
Standard Package: 60
Filter Type: Power Line
Height (Max): 2.087" (53.00mm)
Number of Lines: 2
Inductance @ Frequency: 1.8 mH @ 10 kHz
DC Resistance (DCR) (Max): 6.8mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: 25°C ~ 120°C
Dimension: 1.969" L x 1.220" W (50.00mm x 31.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSC20E18J000,399-S
Base Product Number: SC-20
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-SC-20-E18J | 399-SC-20-E18J-ND | 1277001-SC-20-E18J |
| Product Name | 1.8MH 20A Inductor and Choke | Common Mode Chokes | Filters - Common Mode Chokes |
| Operating Temperature | -40 to 120 C (-40 to 248 F) | -40 to 120 C (-40 to 248 F) | 25 to 120 C (77 to 248 F) |
| Mounting Option | Through Hole | Through Hole | |
| Inductance Range | 1800 microH | 1800 microH | |
| Packing Method | Tray | Tray |