KEMET Electronics Corporation Common Mode Chokes SC-20-E085JM

Description
1.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 20A DCR 6mOhm
Request a Quote Datasheet
Description
1.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 20A DCR 6mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-SC-20-E085JM-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-20-E085JM-ND
Common Mode Chokes 399-SC-20-E085JM-ND
1.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 20A DCR 6mOhm

1.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 20A DCR 6mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277014-SC-20-E085JM
Filters - Common Mode Chokes 1277014-SC-20-E085JM
Win Source Part Number: 1277014-SC-20-E085JM Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 20A Standard Package: 60 Filter Type: Power Line Height (Max): 1.811" (46.00mm) Number of Lines: 2 Inductance @ Frequency: 1.2 mH @ 10 kHz DC Resistance (DCR) (Max): 6mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: 25°C ~ 120°C Dimension: 1.811" L x 1.260" W (46.00mm x 32.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSC20E085JM0,399-S C-20-E085JM Base Product Number: SC-20

Win Source Part Number: 1277014-SC-20-E085JM
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 20A
Standard Package: 60
Filter Type: Power Line
Height (Max): 1.811" (46.00mm)
Number of Lines: 2
Inductance @ Frequency: 1.2 mH @ 10 kHz
DC Resistance (DCR) (Max): 6mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: 25°C ~ 120°C
Dimension: 1.811" L x 1.260" W (46.00mm x 32.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSC20E085JM0,399-SC-20-E085JM
Base Product Number: SC-20

Buy Now Datasheet
1.2MH 20A Inductor and Choke - 839-SC-20-E085JM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2MH 20A Inductor and Choke
839-SC-20-E085JM
1.2MH 20A Inductor and Choke 839-SC-20-E085JM
CMC 1.2MH 20A 2LN TH Product overview: SC-20-E085JM from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2MH, 20A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-20-E085JM can be used for catalog matching and distributor lookup.

CMC 1.2MH 20A 2LN TH Product overview: SC-20-E085JM from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2MH, 20A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-20-E085JM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-SC-20-E085JM-ND 1277014-SC-20-E085JM 839-SC-20-E085JM
Product Name Common Mode Chokes Filters - Common Mode Chokes 1.2MH 20A Inductor and Choke
Operating Temperature -40 to 120 C (-40 to 248 F) 25 to 120 C (77 to 248 F) -40 to 120 C (-40 to 248 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.0060 ohms 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1660182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47000 microH
Lead Style Axial; Axial
View Details
Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details