KEMET Electronics Corporation Common Mode Chokes SC-18-095J

Description
950µH @ 10kHz 2 Line Common Mode Choke Through Hole 18A DCR 5.5mOhm
Request a Quote Datasheet
Description
950µH @ 10kHz 2 Line Common Mode Choke Through Hole 18A DCR 5.5mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-SC-18-095J-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-18-095J-ND
Common Mode Chokes 399-SC-18-095J-ND
950µH @ 10kHz 2 Line Common Mode Choke Through Hole 18A DCR 5.5mOhm

950µH @ 10kHz 2 Line Common Mode Choke Through Hole 18A DCR 5.5mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276931-SC-18-095J
Filters - Common Mode Chokes 1276931-SC-18-095J
Win Source Part Number: 1276931-SC-18-095J Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 18A Standard Package: 200 Filter Type: Power Line Height (Max): 1.378" (35.00mm) Number of Lines: 2 Inductance @ Frequency: 950 µH @ 10 kHz DC Resistance (DCR) (Max): 5.5mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: 25°C ~ 120°C Dimension: 1.417" L x 0.984" W (36.00mm x 25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSC18095J000,399-S C-18-095J Base Product Number: SC-18

Win Source Part Number: 1276931-SC-18-095J
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 18A
Standard Package: 200
Filter Type: Power Line
Height (Max): 1.378" (35.00mm)
Number of Lines: 2
Inductance @ Frequency: 950 µH @ 10 kHz
DC Resistance (DCR) (Max): 5.5mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: 25°C ~ 120°C
Dimension: 1.417" L x 0.984" W (36.00mm x 25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSC18095J000,399-SC-18-095J
Base Product Number: SC-18

Buy Now Datasheet
950UH 18A Inductor and Choke - 839-SC-18-095J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
950UH 18A Inductor and Choke
839-SC-18-095J
950UH 18A Inductor and Choke 839-SC-18-095J
CMC 950UH 18A 2LN TH Product overview: SC-18-095J from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950UH, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 950UH, 18A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-18-095J can be used for catalog matching and distributor lookup.

CMC 950UH 18A 2LN TH Product overview: SC-18-095J from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950UH, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 950UH, 18A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-18-095J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-SC-18-095J-ND 1276931-SC-18-095J 839-SC-18-095J
Product Name Common Mode Chokes Filters - Common Mode Chokes 950UH 18A Inductor and Choke
Operating Temperature -40 to 120 C (-40 to 248 F) 25 to 120 C (77 to 248 F) -40 to 120 C (-40 to 248 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.0055 ohms 0.0055 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910649P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.3 ohms
Rated DC Current 250 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details