Win Source Part Number: 1276952-SC-18-05J
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 18A
Standard Package: 40
Filter Type: Power Line
Height (Max): 1.732" (44.00mm)
Number of Lines: 2
Inductance @ Frequency: 500 µH @ 100 kHz
DC Resistance (DCR) (Max): 7mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: 25°C ~ 105°C
Dimension: 1.732" L x 1.181" W (44.00mm x 30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-SC-18-05J
Base Product Number: SC-18
500µH @ 100kHz 2 Line Common Mode Choke Through Hole 18A DCR 7mOhm
CMC 500UH 18A 2LN TH Product overview: SC-18-05J from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500UH, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500UH, 18A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-18-05J can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1276952-SC-18-05J | 399-SC-18-05J-ND | 839-SC-18-05J |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes | 500UH 18A Inductor and Choke |
| Operating Temperature | 25 to 105 C (77 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 500 microH | 500 microH | |
| DCR | 0.0070 ohms | 0.0070 ohms |