CMC 2MH 11A 2LN TH Product overview: SC-11-20J from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MH, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2MH, 11A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-11-20J can be used for catalog matching and distributor lookup.
Win Source Part Number: 1276990-SC-11-20J
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 11A
Standard Package: 200
Filter Type: Power Line
Height (Max): 1.299" (33.00mm)
Number of Lines: 2
Inductance @ Frequency: 2 mH @ 10 kHz
DC Resistance (DCR) (Max): 14mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: 25°C ~ 120°C
Dimension: 1.378" L x 0.906" W (35.00mm x 23.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: 399-SC-11-20J,UALSC1
Base Product Number: SC-11
2mH @ 10kHz 2 Line Common Mode Choke Through Hole 11A DCR 14mOhm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-SC-11-20J | 1276990-SC-11-20J | 399-SC-11-20J-ND |
| Product Name | 2MH 11A Inductor and Choke | Filters - Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -40 to 120 C (-40 to 248 F) | 25 to 120 C (77 to 248 F) | -40 to 120 C (-40 to 248 F) |
| Mounting Option | Through Hole | Through Hole | |
| Inductance Range | 2000 microH | 2000 microH | |
| Packing Method | Tray | Tray |