2mH @ 10kHz 2 Line Common Mode Choke Through Hole 10A DCR 20mOhm
Common Mode Chokes Coil Product overview: SC-10-E200H from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-10-E200H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1277071-SC-10-E200H
Category: Filters>Common Mode Chokes
Series: SC
Package: Bulk
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 10A
Standard Package: 150
Filter Type: Power Line
Height (Max): 0.945" (24.00mm)
Number of Lines: 2
Inductance @ Frequency: 2 mH @ 10 kHz
DC Resistance (DCR) (Max): 20mOhm
Mounting Type: Through Hole
Package / Case: Horizontal, No Base, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 1.339" Dia (34.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-SC-10-E200H,UALS
Base Product Number: SC-10
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-SC-10-E200H-ND | 839-SC-10-E200H | 1277071-SC-10-E200H |
| Product Name | Common Mode Chokes | Inductor and Choke | Filters - Common Mode Chokes |
| Operating Temperature | -40 to 120 C (-40 to 248 F) | -25 to 120 C (-13 to 248 F) | |
| Mounting Option | Through Hole | ||
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 0.0200 ohms | 0.0200 ohms |