KEMET Electronics Corporation Common Mode Chokes SC-10-14J

Description
1.4mH @ 100kHz 2 Line Common Mode Choke Through Hole 10A DCR 18mOhm
Request a Quote Datasheet
Description
1.4mH @ 100kHz 2 Line Common Mode Choke Through Hole 10A DCR 18mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-SC-10-14J-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-10-14J-ND
Common Mode Chokes 399-SC-10-14J-ND
1.4mH @ 100kHz 2 Line Common Mode Choke Through Hole 10A DCR 18mOhm

1.4mH @ 100kHz 2 Line Common Mode Choke Through Hole 10A DCR 18mOhm

Buy Now Datasheet
Inductor and Choke - 839-SC-10-14J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SC-10-14J
Inductor and Choke 839-SC-10-14J
SINGLE PHASE EMI FILTER, Product overview: SC-10-14J from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-10-14J can be used for catalog matching and distributor lookup.

SINGLE PHASE EMI FILTER, Product overview: SC-10-14J from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-10-14J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277012-SC-10-14J
Filters - Common Mode Chokes 1277012-SC-10-14J
Win Source Part Number: 1277012-SC-10-14J Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 10A Standard Package: 200 Filter Type: Power Line Height (Max): 1.299" (33.00mm) Number of Lines: 2 Inductance @ Frequency: 1.4 mH @ 100 kHz DC Resistance (DCR) (Max): 18mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: 25°C ~ 120°C Dimension: 1.339" L x 0.945" W (34.00mm x 24.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: UALSC1014J0000,399-S C-10-14J Base Product Number: SC-10

Win Source Part Number: 1277012-SC-10-14J
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 10A
Standard Package: 200
Filter Type: Power Line
Height (Max): 1.299" (33.00mm)
Number of Lines: 2
Inductance @ Frequency: 1.4 mH @ 100 kHz
DC Resistance (DCR) (Max): 18mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: 25°C ~ 120°C
Dimension: 1.339" L x 0.945" W (34.00mm x 24.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: UALSC1014J0000,399-SC-10-14J
Base Product Number: SC-10

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-SC-10-14J-ND 839-SC-10-14J 1277012-SC-10-14J
Product Name Common Mode Chokes Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -40 to 120 C (-40 to 248 F) 25 to 120 C (77 to 248 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.0180 ohms 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers