KEMET Electronics Corporation Common Mode Chokes SC-10-1000

Description
10mH @ 100kHz 2 Line Common Mode Choke Through Hole 10A DCR 35mOhm
Request a Quote Datasheet
Description
10mH @ 100kHz 2 Line Common Mode Choke Through Hole 10A DCR 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-SC-10-1000-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-10-1000-ND
Common Mode Chokes 399-SC-10-1000-ND
10mH @ 100kHz 2 Line Common Mode Choke Through Hole 10A DCR 35mOhm

10mH @ 100kHz 2 Line Common Mode Choke Through Hole 10A DCR 35mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277079-SC-10-1000
Filters - Common Mode Chokes 1277079-SC-10-1000
Win Source Part Number: 1277079-SC-10-1000 Category: Filters>Common Mode Chokes Series: SC Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 10A Standard Package: 60 Filter Type: Power Line Height (Max): 1.181" (30.00mm) Number of Lines: 2 Inductance @ Frequency: 10 mH @ 100 kHz DC Resistance (DCR) (Max): 35mOhm Mounting Type: Through Hole Package / Case: Horizontal, No Base, 4 PC Pin Temperature Range - Operating: -25°C ~ 105°C Dimension: 2.244" Dia (57.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSC101000XXX,399-S C-10-1000 Base Product Number: SC-10

Win Source Part Number: 1277079-SC-10-1000
Category: Filters>Common Mode Chokes
Series: SC
Package: Bulk
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 10A
Standard Package: 60
Filter Type: Power Line
Height (Max): 1.181" (30.00mm)
Number of Lines: 2
Inductance @ Frequency: 10 mH @ 100 kHz
DC Resistance (DCR) (Max): 35mOhm
Mounting Type: Through Hole
Package / Case: Horizontal, No Base, 4 PC Pin
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 2.244" Dia (57.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSC101000XXX,399-SC-10-1000
Base Product Number: SC-10

Buy Now Datasheet
Inductor and Choke - 839-SC-10-1000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SC-10-1000
Inductor and Choke 839-SC-10-1000
Common Mode Chokes Coil Product overview: SC-10-1000 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-10-1000 can be used for catalog matching and distributor lookup.

Common Mode Chokes Coil Product overview: SC-10-1000 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-10-1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-SC-10-1000-ND 1277079-SC-10-1000 839-SC-10-1000
Product Name Common Mode Chokes Filters - Common Mode Chokes Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.0350 ohms 0.0350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624110-3 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
1mH 2A Inductor and Choke - 839-DFKH-14-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-042 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers