KEMET Electronics Corporation Dual 750uH 10kHz 9A Inductor and Choke SC-09-E075JH

Description
Common Mode Chokes Dual 750uH 10kHz 9A 0.009Ohm DCR Thru-Hole Tray Product overview: SC-09-E075JH from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 750uH, 10kHz, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 750uH, 10kHz, 9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-09-E075JH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 750uH 10kHz 9A 0.009Ohm DCR Thru-Hole Tray Product overview: SC-09-E075JH from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 750uH, 10kHz, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 750uH, 10kHz, 9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-09-E075JH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 750uH 10kHz 9A Inductor and Choke - 839-SC-09-E075JH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 750uH 10kHz 9A Inductor and Choke
839-SC-09-E075JH
Dual 750uH 10kHz 9A Inductor and Choke 839-SC-09-E075JH
Common Mode Chokes Dual 750uH 10kHz 9A 0.009Ohm DCR Thru-Hole Tray Product overview: SC-09-E075JH from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 750uH, 10kHz, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 750uH, 10kHz, 9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-09-E075JH can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 750uH 10kHz 9A 0.009Ohm DCR Thru-Hole Tray Product overview: SC-09-E075JH from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 750uH, 10kHz, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 750uH, 10kHz, 9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-09-E075JH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276937-SC-09-E075JH
Filters - Common Mode Chokes 1276937-SC-09-E075JH
Win Source Part Number: 1276937-SC-09-E075JH Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 9A Standard Package: 250 Filter Type: Power Line Height (Max): 0.591" (15.00mm) Number of Lines: 2 Inductance @ Frequency: 750 µH @ 10 kHz Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSC09E075JH0,399-S C-09-E075JH Base Product Number: SC-09

Win Source Part Number: 1276937-SC-09-E075JH
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 9A
Standard Package: 250
Filter Type: Power Line
Height (Max): 0.591" (15.00mm)
Number of Lines: 2
Inductance @ Frequency: 750 µH @ 10 kHz
Mounting Type: Through Hole
Package / Case: Horizontal, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSC09E075JH0,399-SC-09-E075JH
Base Product Number: SC-09

Buy Now Datasheet
Common Mode Chokes - 399-SC-09-E075JH-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-09-E075JH-ND
Common Mode Chokes 399-SC-09-E075JH-ND
750µH @ 10kHz 2 Line Common Mode Choke Through Hole 9A DCR

750µH @ 10kHz 2 Line Common Mode Choke Through Hole 9A DCR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SC-09-E075JH 1276937-SC-09-E075JH 399-SC-09-E075JH-ND
Product Name Dual 750uH 10kHz 9A Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes
Operating Temperature -25 to 120 C (-13 to 248 F) -40 to 120 C (-40 to 248 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 750 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details