KEMET Electronics Corporation Common Mode Chokes SC-08-E075J

Description
750µH @ 10kHz 2 Line Common Mode Choke Through Hole 8A DCR 12.7mOhm
Request a Quote Datasheet
Description
750µH @ 10kHz 2 Line Common Mode Choke Through Hole 8A DCR 12.7mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-SC-08-E075J-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-08-E075J-ND
Common Mode Chokes 399-SC-08-E075J-ND
750µH @ 10kHz 2 Line Common Mode Choke Through Hole 8A DCR 12.7mOhm

750µH @ 10kHz 2 Line Common Mode Choke Through Hole 8A DCR 12.7mOhm

Buy Now Datasheet
Inductor and Choke - 839-SC-08-E075J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SC-08-E075J
Inductor and Choke 839-SC-08-E075J
Common Mode Chokes Coil Product overview: SC-08-E075J from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-08-E075J can be used for catalog matching and distributor lookup.

Common Mode Chokes Coil Product overview: SC-08-E075J from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-08-E075J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276938-SC-08-E075J
Filters - Common Mode Chokes 1276938-SC-08-E075J
Win Source Part Number: 1276938-SC-08-E075J Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 8A Standard Package: 150 Filter Type: Power Line Height (Max): 1.004" (25.50mm) Number of Lines: 2 Inductance @ Frequency: 750 µH @ 10 kHz DC Resistance (DCR) (Max): 12.7mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: 25°C ~ 120°C Dimension: 0.984" L x 0.630" W (25.00mm x 16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-SC-08-E075J,UALS C08E075J00 Base Product Number: SC-08

Win Source Part Number: 1276938-SC-08-E075J
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 8A
Standard Package: 150
Filter Type: Power Line
Height (Max): 1.004" (25.50mm)
Number of Lines: 2
Inductance @ Frequency: 750 µH @ 10 kHz
DC Resistance (DCR) (Max): 12.7mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: 25°C ~ 120°C
Dimension: 0.984" L x 0.630" W (25.00mm x 16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-SC-08-E075J,UALSC08E075J00
Base Product Number: SC-08

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-SC-08-E075J-ND 839-SC-08-E075J 1276938-SC-08-E075J
Product Name Common Mode Chokes Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -40 to 120 C (-40 to 248 F) 25 to 120 C (77 to 248 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.0127 ohms 0.0127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details