KEMET Electronics Corporation Filters - Common Mode Chokes SC-08-D060

Description
Win Source Part Number: 1276944-SC-08-D060 Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 8A Standard Package: 50 Filter Type: Power Line Height (Max): 0.906" (23.00mm) Number of Lines: 2 Inductance @ Frequency: 60 µH @ 100 kHz DC Resistance (DCR) (Max): 30mOhm Mounting Type: Through Hole Package / Case: Horizontal, No Base, 4 PC Pin Temperature Range - Operating: 25°C ~ 105°C Dimension: 1.339" Dia (34.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-SC-08-D060 Base Product Number: SC-08
Request a Quote Datasheet
Description
Win Source Part Number: 1276944-SC-08-D060 Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 8A Standard Package: 50 Filter Type: Power Line Height (Max): 0.906" (23.00mm) Number of Lines: 2 Inductance @ Frequency: 60 µH @ 100 kHz DC Resistance (DCR) (Max): 30mOhm Mounting Type: Through Hole Package / Case: Horizontal, No Base, 4 PC Pin Temperature Range - Operating: 25°C ~ 105°C Dimension: 1.339" Dia (34.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-SC-08-D060 Base Product Number: SC-08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276944-SC-08-D060
Filters - Common Mode Chokes 1276944-SC-08-D060
Win Source Part Number: 1276944-SC-08-D060 Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 8A Standard Package: 50 Filter Type: Power Line Height (Max): 0.906" (23.00mm) Number of Lines: 2 Inductance @ Frequency: 60 µH @ 100 kHz DC Resistance (DCR) (Max): 30mOhm Mounting Type: Through Hole Package / Case: Horizontal, No Base, 4 PC Pin Temperature Range - Operating: 25°C ~ 105°C Dimension: 1.339" Dia (34.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-SC-08-D060 Base Product Number: SC-08

Win Source Part Number: 1276944-SC-08-D060
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 8A
Standard Package: 50
Filter Type: Power Line
Height (Max): 0.906" (23.00mm)
Number of Lines: 2
Inductance @ Frequency: 60 µH @ 100 kHz
DC Resistance (DCR) (Max): 30mOhm
Mounting Type: Through Hole
Package / Case: Horizontal, No Base, 4 PC Pin
Temperature Range - Operating: 25°C ~ 105°C
Dimension: 1.339" Dia (34.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-SC-08-D060
Base Product Number: SC-08

Buy Now Datasheet
Inductor and Choke - 839-SC-08-D060 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SC-08-D060
Inductor and Choke 839-SC-08-D060
General Purpose Inductor, Product overview: SC-08-D060 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-08-D060 can be used for catalog matching and distributor lookup.

General Purpose Inductor, Product overview: SC-08-D060 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-08-D060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 399-SC-08-D060-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-08-D060-ND
Common Mode Chokes 399-SC-08-D060-ND
60µH @ 100kHz 2 Line Common Mode Choke Through Hole 8A DCR 30mOhm

60µH @ 100kHz 2 Line Common Mode Choke Through Hole 8A DCR 30mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276944-SC-08-D060 839-SC-08-D060 399-SC-08-D060-ND
Product Name Filters - Common Mode Chokes Inductor and Choke Common Mode Chokes
Operating Temperature 25 to 105 C (77 to 221 F) -40 to 105 C (-40 to 221 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 60 microH
DCR 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-416-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers