KEMET Electronics Corporation Inductor and Choke SC-08-170H

Description
Single Phase EMI Filter, Product overview: SC-08-170H from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-08-170H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single Phase EMI Filter, Product overview: SC-08-170H from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-08-170H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 839-SC-08-170H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SC-08-170H
Inductor and Choke 839-SC-08-170H
Single Phase EMI Filter, Product overview: SC-08-170H from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-08-170H can be used for catalog matching and distributor lookup.

Single Phase EMI Filter, Product overview: SC-08-170H from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-08-170H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 399-SC-08-170H-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-08-170H-ND
Common Mode Chokes 399-SC-08-170H-ND
1.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 8A DCR 20mOhm

1.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 8A DCR 20mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277081-SC-08-170H
Filters - Common Mode Chokes 1277081-SC-08-170H
Win Source Part Number: 1277081-SC-08-170H Category: Filters>Common Mode Chokes Series: SC Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 8A Standard Package: 150 Filter Type: Power Line Height (Max): 0.906" (23.00mm) Number of Lines: 2 Inductance @ Frequency: 1.7 mH @ 10 kHz DC Resistance (DCR) (Max): 20mOhm Mounting Type: Through Hole Package / Case: Horizontal, No Base, 4 PC Pin Temperature Range - Operating: -25°C ~ 105°C Dimension: 1.339" Dia (34.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-SC-08-170H Base Product Number: SC-08

Win Source Part Number: 1277081-SC-08-170H
Category: Filters>Common Mode Chokes
Series: SC
Package: Bulk
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 8A
Standard Package: 150
Filter Type: Power Line
Height (Max): 0.906" (23.00mm)
Number of Lines: 2
Inductance @ Frequency: 1.7 mH @ 10 kHz
DC Resistance (DCR) (Max): 20mOhm
Mounting Type: Through Hole
Package / Case: Horizontal, No Base, 4 PC Pin
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 1.339" Dia (34.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-SC-08-170H
Base Product Number: SC-08

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SC-08-170H 399-SC-08-170H-ND 1277081-SC-08-170H
Product Name Inductor and Choke Common Mode Chokes Filters - Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-432-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-24N 026011C-24NXJRW , 026011C-24NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details