KEMET Electronics Corporation Common Mode Chokes SC-07-E030JH-P

Description
30µH @ 100kHz 2 Line Common Mode Choke Through Hole 7A DCR
Request a Quote Datasheet
Description
30µH @ 100kHz 2 Line Common Mode Choke Through Hole 7A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-SC-07-E030JH-P-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-07-E030JH-P-ND
Common Mode Chokes 399-SC-07-E030JH-P-ND
30µH @ 100kHz 2 Line Common Mode Choke Through Hole 7A DCR

30µH @ 100kHz 2 Line Common Mode Choke Through Hole 7A DCR

Buy Now Datasheet
Inductor and Choke - 839-SC-07-E030JH-P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SC-07-E030JH-P
Inductor and Choke 839-SC-07-E030JH-P
Common Mode Chokes Coil Product overview: SC-07-E030JH-P from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-07-E030JH-P can be used for catalog matching and distributor lookup.

Common Mode Chokes Coil Product overview: SC-07-E030JH-P from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-07-E030JH-P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276970-SC-07-E030JH-P
Filters - Common Mode Chokes 1276970-SC-07-E030JH-P
Win Source Part Number: 1276970-SC-07-E030JH -P Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 7A Standard Package: 250 Filter Type: Power Line Height (Max): 0.591" (15.00mm) Number of Lines: 2 Inductance @ Frequency: 30 µH @ 100 kHz Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: KEMET Other Names: UALSC07E030JHP,399-S C-07-E030JH-P Base Product Number: SC-07

Win Source Part Number: 1276970-SC-07-E030JH-P
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 7A
Standard Package: 250
Filter Type: Power Line
Height (Max): 0.591" (15.00mm)
Number of Lines: 2
Inductance @ Frequency: 30 µH @ 100 kHz
Mounting Type: Through Hole
Package / Case: Horizontal, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: KEMET
Other Names: UALSC07E030JHP,399-SC-07-E030JH-P
Base Product Number: SC-07

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-SC-07-E030JH-P-ND 839-SC-07-E030JH-P 1276970-SC-07-E030JH-P
Product Name Common Mode Chokes Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -40 to 120 C (-40 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Testing Frequency 100 kHz
View Details
0.0096uH 250MHz 0.28A Inductor and Choke - 71-0201DS-9N6XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0096 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers