KEMET Electronics Corporation Common Mode Chokes SC-06-E70JKH

Description
7mH @ 10kHz 2 Line Common Mode Choke Through Hole 6A DCR
Request a Quote Datasheet
Description
7mH @ 10kHz 2 Line Common Mode Choke Through Hole 6A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-SC-06-E70JKH-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-06-E70JKH-ND
Common Mode Chokes 399-SC-06-E70JKH-ND
7mH @ 10kHz 2 Line Common Mode Choke Through Hole 6A DCR

7mH @ 10kHz 2 Line Common Mode Choke Through Hole 6A DCR

Buy Now Datasheet
Inductor and Choke - 839-SC-06-E70JKH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SC-06-E70JKH
Inductor and Choke 839-SC-06-E70JKH
Mains Filter, Product overview: SC-06-E70JKH from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-06-E70JKH can be used for catalog matching and distributor lookup.

Mains Filter, Product overview: SC-06-E70JKH from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-06-E70JKH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276940-SC-06-E70JKH
Filters - Common Mode Chokes 1276940-SC-06-E70JKH
Win Source Part Number: 1276940-SC-06-E70JKH Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 6A Standard Package: 150 Filter Type: Power Line Height (Max): 1.063" (27.00mm) Number of Lines: 2 Inductance @ Frequency: 7 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 1.339" L x 1.339" W (34.00mm x 34.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-SC-06-E70JKH,UAL SC06E70JKH0 Base Product Number: SC-06

Win Source Part Number: 1276940-SC-06-E70JKH
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 6A
Standard Package: 150
Filter Type: Power Line
Height (Max): 1.063" (27.00mm)
Number of Lines: 2
Inductance @ Frequency: 7 mH @ 10 kHz
Mounting Type: Through Hole
Package / Case: Horizontal, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 1.339" L x 1.339" W (34.00mm x 34.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-SC-06-E70JKH,UALSC06E70JKH0
Base Product Number: SC-06

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-SC-06-E70JKH-ND 839-SC-06-E70JKH 1276940-SC-06-E70JKH
Product Name Common Mode Chokes Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -40 to 120 C (-40 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
Rated DC Current 6000 milliamps 6000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 40
View Details
Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers