KEMET Electronics Corporation Common Mode Chokes SC-06-E200H

Description
2mH @ 10kHz 2 Line Common Mode Choke Through Hole 6A DCR 27mOhm
Request a Quote Datasheet
Description
2mH @ 10kHz 2 Line Common Mode Choke Through Hole 6A DCR 27mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-SC-06-E200H-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-06-E200H-ND
Common Mode Chokes 399-SC-06-E200H-ND
2mH @ 10kHz 2 Line Common Mode Choke Through Hole 6A DCR 27mOhm

2mH @ 10kHz 2 Line Common Mode Choke Through Hole 6A DCR 27mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 399-SC-06-E200H-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 120 C (-40 to 248 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 4-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0190 microH
View Details
2 suppliers
Surface Mount Inductors - 1359626 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
Automotive 0.036uH 250MHz 0.32A Inductor and Choke - 71-0402CS-36NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0360 microH
Inductance Tolerance 5 (+/- %)
View Details