KEMET Electronics Corporation Filters - Common Mode Chokes SC-06-900

Description
Win Source Part Number: 1277024-SC-06-900 Category: Filters>Common Mode Chokes Series: SC Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 6A Standard Package: 200 Filter Type: Power Line Height (Max): 1.339" (34.00mm) Number of Lines: 2 Inductance @ Frequency: 9 mH @ 1 kHz DC Resistance (DCR) (Max): 60mOhm Mounting Type: Through Hole Package / Case: Vertical, No Base, 4 PC Pin Temperature Range - Operating: -25°C ~ 105°C Dimension: 1.339" Dia (34.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSC069000000,399-S C-06-900 Base Product Number: SC-06
Request a Quote Datasheet
Description
Win Source Part Number: 1277024-SC-06-900 Category: Filters>Common Mode Chokes Series: SC Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 6A Standard Package: 200 Filter Type: Power Line Height (Max): 1.339" (34.00mm) Number of Lines: 2 Inductance @ Frequency: 9 mH @ 1 kHz DC Resistance (DCR) (Max): 60mOhm Mounting Type: Through Hole Package / Case: Vertical, No Base, 4 PC Pin Temperature Range - Operating: -25°C ~ 105°C Dimension: 1.339" Dia (34.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSC069000000,399-S C-06-900 Base Product Number: SC-06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277024-SC-06-900
Filters - Common Mode Chokes 1277024-SC-06-900
Win Source Part Number: 1277024-SC-06-900 Category: Filters>Common Mode Chokes Series: SC Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 6A Standard Package: 200 Filter Type: Power Line Height (Max): 1.339" (34.00mm) Number of Lines: 2 Inductance @ Frequency: 9 mH @ 1 kHz DC Resistance (DCR) (Max): 60mOhm Mounting Type: Through Hole Package / Case: Vertical, No Base, 4 PC Pin Temperature Range - Operating: -25°C ~ 105°C Dimension: 1.339" Dia (34.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSC069000000,399-S C-06-900 Base Product Number: SC-06

Win Source Part Number: 1277024-SC-06-900
Category: Filters>Common Mode Chokes
Series: SC
Package: Bulk
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 6A
Standard Package: 200
Filter Type: Power Line
Height (Max): 1.339" (34.00mm)
Number of Lines: 2
Inductance @ Frequency: 9 mH @ 1 kHz
DC Resistance (DCR) (Max): 60mOhm
Mounting Type: Through Hole
Package / Case: Vertical, No Base, 4 PC Pin
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 1.339" Dia (34.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSC069000000,399-SC-06-900
Base Product Number: SC-06

Buy Now Datasheet
Inductor and Choke - 839-SC-06-900 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SC-06-900
Inductor and Choke 839-SC-06-900
Common Mode Chokes Coil Product overview: SC-06-900 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-06-900 can be used for catalog matching and distributor lookup.

Common Mode Chokes Coil Product overview: SC-06-900 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-06-900 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 399-SC-06-900-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-06-900-ND
Common Mode Chokes 399-SC-06-900-ND
9mH @ 1kHz 2 Line Common Mode Choke Through Hole 6A DCR 60mOhm

9mH @ 1kHz 2 Line Common Mode Choke Through Hole 6A DCR 60mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1277024-SC-06-900 839-SC-06-900 399-SC-06-900-ND
Product Name Filters - Common Mode Chokes Inductor and Choke Common Mode Chokes
Operating Temperature -25 to 105 C (-13 to 221 F) -40 to 105 C (-40 to 221 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 9000 microH
DCR 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Testing Frequency 800 kHz
View Details
250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details